Murata Power Solutions SMD 0.033uF 50V Capacitor GRM21A1X1H333JA39L

Description
Cap Ceramic 0.033uF 50V SL 5% Pad SMD 0805 125°C T/R Product overview: GRM21A1X1H333JA39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A1X1H333JA39 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.033uF 50V SL 5% Pad SMD 0805 125°C T/R Product overview: GRM21A1X1H333JA39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A1X1H333JA39 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.033uF 50V Capacitor
60-GRM21A1X1H333JA39L
SMD 0.033uF 50V Capacitor 60-GRM21A1X1H333JA39L
Cap Ceramic 0.033uF 50V SL 5% Pad SMD 0805 125°C T/R Product overview: GRM21A1X1H333JA39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A1X1H333JA39 L can be used for catalog matching and distributor lookup.

Cap Ceramic 0.033uF 50V SL 5% Pad SMD 0805 125°C T/R Product overview: GRM21A1X1H333JA39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A1X1H333JA39L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21A1X1H333JA39L - 1140093-GRM21A1X1H333JA39L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21A1X1H333JA39L
1140093-GRM21A1X1H333JA39L
Ceramic Capacitors - GRM21A1X1H333JA39L 1140093-GRM21A1X1H333JA39L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140093-GRM21A1X1H33 3JA39L Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Capacitance: 33 nF Tolerance: 5 % Thickness: 990.6 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C Case Code (Metric): 2012

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140093-GRM21A1X1H333JA39L
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 2 mm
Capacitance: 33 nF
Tolerance: 5 %
Thickness: 990.6 µm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C
Case Code (Metric): 2012

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM21A1X1H333JA39L 1140093-GRM21A1X1H333JA39L
Product Name SMD 0.033uF 50V Capacitor Ceramic Capacitors - GRM21A1X1H333JA39L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details