1µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 1UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-10495-6-ND | 490-10495-2-ND | 92AH5190 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1Uf, 35V, Mlcc, 0805 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF |