Murata Electronics Ceramic Capacitors GRM219R72A471KA01D

Description
470pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM219R72A471KA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM219R72A471KA01D-ND
Ceramic Capacitors GRM219R72A471KA01D-ND
470pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM219R72A471KA01D - 872942-GRM219R72A471KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R72A471KA01D
872942-GRM219R72A471KA01D
Ceramic Capacitors - GRM219R72A471KA01D 872942-GRM219R72A471KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872942-GRM219R72A471 KA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 470 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM219R72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872942-GRM219R72A471KA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 470 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM219R72A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
470PF 100V Capacitor
60-GRM219R72A471KA01D
470PF 100V Capacitor 60-GRM219R72A471KA01D
CAP CER 470PF 100V X7R 0805 Product overview: GRM219R72A471KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R72A471KA01 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 100V X7R 0805 Product overview: GRM219R72A471KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R72A471KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM219R72A471KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R72A471KA01D
Ceramic Capacitors GRM219R72A471KA01D
CAP CER 470PF 100V X7R 0805

CAP CER 470PF 100V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM219R72A471KA01D
CAP CER 470PF 100V X7R 0805

CAP CER 470PF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number GRM219R72A471KA01D-ND 872942-GRM219R72A471KA01D 60-GRM219R72A471KA01D GRM219R72A471KA01D GRM219R72A471KA01D
Product Name Ceramic Capacitors Ceramic Capacitors - GRM219R72A471KA01D 470PF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Thin Film Capacitors - 1761-CSM-200-15X15X6-G-221-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details