Murata Power Solutions Ceramic Capacitors GRM219R71E684KA88D

Description
0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6454-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6454-6-ND
Ceramic Capacitors 490-6454-6-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6454-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6454-1-ND
Ceramic Capacitors 490-6454-1-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6454-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6454-2-ND
Ceramic Capacitors 490-6454-2-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.68UF 25V Capacitor
60-GRM219R71E684KA88D
0.68UF 25V Capacitor 60-GRM219R71E684KA88D
CAP CER 0.68UF 25V X7R 0805 Product overview: GRM219R71E684KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R71E684KA88 D can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 25V X7R 0805 Product overview: GRM219R71E684KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R71E684KA88D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM219R71E684KA88D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R71E684KA88D
Ceramic Capacitors GRM219R71E684KA88D
CAP CER 0.68UF 25V X7R 0805

CAP CER 0.68UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6454-6-ND 490-6454-1-ND 60-GRM219R71E684KA88D GRM219R71E684KA88D
Product Name Ceramic Capacitors Ceramic Capacitors 0.68UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details