CAP CER 0.22UF 25V X7R 0805 Product overview: GRM219R71E224KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R71E224KA01
Manufacturer: Murata Electronics North America
Win Source Part Number: 872941-GRM219R71E224
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM219R71E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-1675-1, 490-1675-2, 490-1675-6, GRM40X7R224K025AD
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
0.22µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM219R71E224KA01D | 872941-GRM219R71E224KA01D | 490-1675-6-ND | 490-1675-2-ND |
| Product Name | 0.22UF 25V Capacitor | Ceramic Capacitors - GRM219R71E224KA01D | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |