Murata Electronics Ceramic Capacitors - GRM219R61E475KA73D GRM219R61E475KA73D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919796-GRM219R61E475 KA73D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM219R61E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12753-6, GRM219R61E475KA73D-N D, 490-12753-2, 490-12753-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919796-GRM219R61E475 KA73D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM219R61E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12753-6, GRM219R61E475KA73D-N D, 490-12753-2, 490-12753-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM219R61E475KA73D - 919796-GRM219R61E475KA73D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R61E475KA73D
919796-GRM219R61E475KA73D
Ceramic Capacitors - GRM219R61E475KA73D 919796-GRM219R61E475KA73D
Manufacturer: Murata Electronics North America Win Source Part Number: 919796-GRM219R61E475 KA73D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM219R61E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12753-6, GRM219R61E475KA73D-N D, 490-12753-2, 490-12753-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919796-GRM219R61E475KA73D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 4.7 µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM219R61E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12753-6, GRM219R61E475KA73D-ND, 490-12753-2, 490-12753-1

Buy Now Datasheet
Ceramic Capacitors - 490-12753-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12753-6-ND
Ceramic Capacitors 490-12753-6-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12753-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12753-2-ND
Ceramic Capacitors 490-12753-2-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12753-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12753-1-ND
Ceramic Capacitors 490-12753-1-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478084 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478084
MLCCs - Multilayer Ceramic Capacitors 2478084
Murata GRM219R61E475KA73D

Murata GRM219R61E475KA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478085P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478085P
MLCCs - Multilayer Ceramic Capacitors 2478085P
Murata GRM219R61E475KA73D

Murata GRM219R61E475KA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478085 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478085
MLCCs - Multilayer Ceramic Capacitors 2478085
Murata GRM219R61E475KA73D

Murata GRM219R61E475KA73D

Supplier's Site
Singapore, Singapore
4.7UF 25V Capacitor
60-GRM219R61E475KA73D
4.7UF 25V Capacitor 60-GRM219R61E475KA73D
CAP CER 4.7UF 25V X5R 0805 Product overview: GRM219R61E475KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R61E475KA73 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X5R 0805 Product overview: GRM219R61E475KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R61E475KA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 92AH5187 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
92AH5187
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 92AH5187
CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM219R61E475KA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R61E475KA73D
Ceramic Capacitors GRM219R61E475KA73D
CAP CER 4.7UF 25V X5R 0805

CAP CER 4.7UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919796-GRM219R61E475KA73D 490-12753-6-ND 490-12753-2-ND 2478084 60-GRM219R61E475KA73D 92AH5187 GRM219R61E475KA73D
Product Name Ceramic Capacitors - GRM219R61E475KA73D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 4.7UF 25V Capacitor Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details