Murata Power Solutions Ceramic Capacitors GRM219R61C475KE15D

Description
4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6453-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6453-6-ND
Ceramic Capacitors 490-6453-6-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6453-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6453-2-ND
Ceramic Capacitors 490-6453-2-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6453-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6453-1-ND
Ceramic Capacitors 490-6453-1-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-GRM219R61C475KE15D
4.7UF 16V Capacitor 60-GRM219R61C475KE15D
CAP CER 4.7UF 16V X5R 0805 Product overview: GRM219R61C475KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R61C475KE15 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X5R 0805 Product overview: GRM219R61C475KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R61C475KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM219R61C475KE15D - 1041755-GRM219R61C475KE15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R61C475KE15D
1041755-GRM219R61C475KE15D
Ceramic Capacitors - GRM219R61C475KE15D 1041755-GRM219R61C475KE15D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041755-GRM219R61C47 5KE15D Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041755-GRM219R61C475KE15D
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - GRM219R61C475KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R61C475KE15D
Ceramic Capacitors GRM219R61C475KE15D
CAP CER 4.7UF 16V X5R 0805

CAP CER 4.7UF 16V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6453-6-ND 490-6453-2-ND 60-GRM219R61C475KE15D 1041755-GRM219R61C475KE15D GRM219R61C475KE15D
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 16V Capacitor Ceramic Capacitors - GRM219R61C475KE15D Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details