Murata Power Solutions 22UF 16V Capacitor GRM219R61C226ME15L

Description
CAP CER 22UF 16V X5R 0805 Product overview: GRM219R61C226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R61C226ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 16V X5R 0805 Product overview: GRM219R61C226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R61C226ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 16V Capacitor
60-GRM219R61C226ME15L
22UF 16V Capacitor 60-GRM219R61C226ME15L
CAP CER 22UF 16V X5R 0805 Product overview: GRM219R61C226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R61C226ME15 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X5R 0805 Product overview: GRM219R61C226ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R61C226ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9952-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9952-6-ND
Ceramic Capacitors 490-9952-6-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9952-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9952-1-ND
Ceramic Capacitors 490-9952-1-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9952-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9952-2-ND
Ceramic Capacitors 490-9952-2-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM219R61C226ME15L - 801419-GRM219R61C226ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R61C226ME15L
801419-GRM219R61C226ME15L
Ceramic Capacitors - GRM219R61C226ME15L 801419-GRM219R61C226ME15L
Manufacturer: Murata Electronics Win Source Part Number: 801419-GRM219R61C226 ME15L Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.039" (1.00mm) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801419-GRM219R61C226ME15L
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.039" (1.00mm)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 8851691 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851691
MLCCs - Multilayer Ceramic Capacitors 8851691
Murata GRM219R61C226ME15L

Murata GRM219R61C226ME15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8851691P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851691P
MLCCs - Multilayer Ceramic Capacitors 8851691P
Murata GRM219R61C226ME15L

Murata GRM219R61C226ME15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706292 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706292
MLCCs - Multilayer Ceramic Capacitors 1706292
Murata GRM219R61C226ME15L

Murata GRM219R61C226ME15L

Supplier's Site
Ceramic Capacitors - GRM219R61C226ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219R61C226ME15L
Ceramic Capacitors GRM219R61C226ME15L
CAP CER 22UF 16V X5R 0805

CAP CER 22UF 16V X5R 0805

Supplier's Site Datasheet
Cap, 22Μf, 16V, 20%, X5R, 0805; Capacitance Murata - 96Y9283 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, 20%, X5R, 0805; Capacitance Murata
96Y9283
Cap, 22Μf, 16V, 20%, X5R, 0805; Capacitance Murata 96Y9283
CAP, 22µF, 16V, 20%, X5R, 0805; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22µF, 16V, 20%, X5R, 0805; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
64AJ4416
Cap, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata 64AJ4416
CAP, 22UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM219R61C226ME15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM219R61C226ME15L
16V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM219R61C226ME15L 490-9952-6-ND 490-9952-1-ND 801419-GRM219R61C226ME15L 8851691 8851691P GRM219R61C226ME15L 96Y9283 64AJ4416 GRM219R61C226ME15L
Product Name 22UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM219R61C226ME15L MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 22Μf, 16V, 20%, X5R, 0805; Capacitance Murata Cap, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PPR162KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details