Murata Power Solutions Capacitor GRM219R11E683KA01D

Description
General Up to 125‹C Reflow soldering Flow soldering Product overview: GRM219R11E683KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R11E683KA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
General Up to 125‹C Reflow soldering Flow soldering Product overview: GRM219R11E683KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R11E683KA01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Up to 125‹C Reflow soldering Flow soldering Product overview: GRM219R11E683KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R11E683KA01 D can be used for catalog matching and distributor lookup.

General Up to 125‹C Reflow soldering Flow soldering Product overview: GRM219R11E683KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R11E683KA01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM219R11E683KA01D - 1134796-GRM219R11E683KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R11E683KA01D
1134796-GRM219R11E683KA01D
Ceramic Capacitors - GRM219R11E683KA01D 1134796-GRM219R11E683KA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134796-GRM219R11E68 3KA01D Length: 2 mm Capacitance: 68 nF Tolerance: 10 % Thickness: 850 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134796-GRM219R11E683KA01D
Length: 2 mm
Capacitance: 68 nF
Tolerance: 10 %
Thickness: 850 µm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 25 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM219R11E683KA01D 1134796-GRM219R11E683KA01D
Product Name Capacitor Ceramic Capacitors - GRM219R11E683KA01D
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details