Murata Electronics Ceramic Capacitors - GRM219R11E473KA01D GRM219R11E473KA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974271-GRM219R11E473 KA01D Length: 2 mm Mounting: SMD (SMT) Capacitance: 47 nF Thickness: 850 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 25 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974271-GRM219R11E473 KA01D Length: 2 mm Mounting: SMD (SMT) Capacitance: 47 nF Thickness: 850 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM219R11E473KA01D - 974271-GRM219R11E473KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219R11E473KA01D
974271-GRM219R11E473KA01D
Ceramic Capacitors - GRM219R11E473KA01D 974271-GRM219R11E473KA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974271-GRM219R11E473 KA01D Length: 2 mm Mounting: SMD (SMT) Capacitance: 47 nF Thickness: 850 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974271-GRM219R11E473KA01D
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 47 nF
Thickness: 850 µm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 25 V

Buy Now
General Up to 125‹C Reflow soldering Flow soldering Product overview: GRM219R11E473KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R11E473KA01 D can be used for catalog matching and distributor lookup.

General Up to 125‹C Reflow soldering Flow soldering Product overview: GRM219R11E473KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219R11E473KA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 974271-GRM219R11E473KA01D 60-GRM219R11E473KA01D
Product Name Ceramic Capacitors - GRM219R11E473KA01D Capacitor
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details