Murata Power Solutions Ceramic Capacitors - GRM219F51H105ZA01D GRM219F51H105ZA01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 807355-GRM219F51H105 ZA01D Packaging: Cut Tape (CT) Mounting Style: SMD Applications: Use For General Capacitance: 1μF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Y5V (F) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 807355-GRM219F51H105 ZA01D Packaging: Cut Tape (CT) Mounting Style: SMD Applications: Use For General Capacitance: 1μF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Y5V (F) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM219F51H105ZA01D - 807355-GRM219F51H105ZA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM219F51H105ZA01D
807355-GRM219F51H105ZA01D
Ceramic Capacitors - GRM219F51H105ZA01D 807355-GRM219F51H105ZA01D
Manufacturer: Murata Electronics Win Source Part Number: 807355-GRM219F51H105 ZA01D Packaging: Cut Tape (CT) Mounting Style: SMD Applications: Use For General Capacitance: 1μF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Y5V (F) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 807355-GRM219F51H105ZA01D
Packaging: Cut Tape (CT)
Mounting Style: SMD
Applications: Use For General
Capacitance: 1μF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Temperature Coefficient: Y5V (F)
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
1UF 50V Capacitor
60-GRM219F51H105ZA01D
1UF 50V Capacitor 60-GRM219F51H105ZA01D
CAP CER 1UF 50V Y5V 0805 Product overview: GRM219F51H105ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219F51H105ZA01 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V Y5V 0805 Product overview: GRM219F51H105ZA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219F51H105ZA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 807355-GRM219F51H105ZA01D 60-GRM219F51H105ZA01D
Product Name Ceramic Capacitors - GRM219F51H105ZA01D 1UF 50V Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - CK05BX681K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details