Murata Electronics Ceramic Capacitors GRM219D80E476ME44D

Description
CAP CER 47UF 2.5V X6T 0805
Request a Quote Datasheet
Description
CAP CER 47UF 2.5V X6T 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM219D80E476ME44DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 2.5V X6T 0805

CAP CER 47UF 2.5V X6T 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM219D80E476ME44DTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 2.5V Ceramic Capacitor X6T 0805 (2012 Metric)

47µF ±20% 2.5V Ceramic Capacitor X6T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM219D80E476ME44DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 2.5V X6T 0805

CAP CER 47UF 2.5V X6T 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM219D80E476ME44D
CAP CER 47UF 2.5V X6T 0805

CAP CER 47UF 2.5V X6T 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM219D80E476ME44DDKR-ND 490-GRM219D80E476ME44DTR-ND GRM219D80E476ME44D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Polymer - 277XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details