Murata Electronics Ceramic Capacitors GRM219C8YA105KA73D

Description
1µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM219C8YA105KA73D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM219C8YA105KA73D-ND
Ceramic Capacitors GRM219C8YA105KA73D-ND
1µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

1µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM219C8YA105KA73D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM219C8YA105KA73D
Capacitors - Ceramic Capacitors GRM219C8YA105KA73D
CAP CER 1UF 35V X6S 0805

CAP CER 1UF 35V X6S 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM219C8YA105KA73D-ND GRM219C8YA105KA73D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SML010MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details