Murata Electronics 4.7UF 16V Capacitor GRM219C81C475KA73D

Description
CAP CER 4.7UF 16V X6S 0805 Product overview: GRM219C81C475KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219C81C475KA73 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 16V X6S 0805 Product overview: GRM219C81C475KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219C81C475KA73 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 16V Capacitor
60-GRM219C81C475KA73D
4.7UF 16V Capacitor 60-GRM219C81C475KA73D
CAP CER 4.7UF 16V X6S 0805 Product overview: GRM219C81C475KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219C81C475KA73 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X6S 0805 Product overview: GRM219C81C475KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM219C81C475KA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM219C81C475KA73DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 16V X6S 0805

CAP CER 4.7UF 16V X6S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM219C81C475KA73DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 16V X6S 0805

CAP CER 4.7UF 16V X6S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM219C81C475KA73DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358404-GRM219C81C475KA73D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358404-GRM219C81C475KA73D
Capacitors - Ceramic Capacitors 1358404-GRM219C81C475KA73D
Win Source Part Number: 1358404-GRM219C81C47 5KA73D Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: GRM219C81C Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Applications: General Purpose Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X6S Thickness (Max): 0.037" (0.95mm)

Win Source Part Number: 1358404-GRM219C81C475KA73D
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: GRM219C81C
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 16V
Applications: General Purpose
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X6S
Thickness (Max): 0.037" (0.95mm)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 10%, X6S, 16 V, 0805 [2012 Metric] Rohs Compliant Murata - 43T5283 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 10%, X6S, 16 V, 0805 [2012 Metric] Rohs Compliant Murata
43T5283
Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 10%, X6S, 16 V, 0805 [2012 Metric] Rohs Compliant Murata 43T5283
Multilayer Ceramic Capacitor, GRM Series, 4.7 - F, - 10%, X6S, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 4.7 - F, - 10%, X6S, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM219C81C475KA73D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM219C81C475KA73D
16V 4.7uF X6S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 4.7uF X6S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM219C81C475KA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM219C81C475KA73D
Ceramic Capacitors GRM219C81C475KA73D
CAP CER 4.7UF 16V X6S 0805

CAP CER 4.7UF 16V X6S 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM219C81C475KA73D
CAP CER 4.7UF 16V X6S 0805

CAP CER 4.7UF 16V X6S 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM219C81C475KA73D 490-GRM219C81C475KA73DCT-ND 490-GRM219C81C475KA73DDKR-ND 1358404-GRM219C81C475KA73D 43T5283 GRM219C81C475KA73D GRM219C81C475KA73D GRM219C81C475KA73D
Product Name 4.7UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 4.7 F, 10%, X6S, 16 V, 0805 [2012 Metric] Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX183K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details