Murata Electronics Ceramic Capacitors GRM2196T2A1R6CD01D

Description
1.6pF ±0.25pF 100V Ceramic Capacitor T2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.6pF ±0.25pF 100V Ceramic Capacitor T2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2196T2A1R6CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2196T2A1R6CD01D-ND
Ceramic Capacitors GRM2196T2A1R6CD01D-ND
1.6pF ±0.25pF 100V Ceramic Capacitor T2H 0805 (2012 Metric)

1.6pF ±0.25pF 100V Ceramic Capacitor T2H 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM2196T2A1R6CD01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers