Murata Electronics Ceramic Capacitors GRM2196S2A3R6CD01D

Description
3.6pF ±0.25pF 100V Ceramic Capacitor S2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.6pF ±0.25pF 100V Ceramic Capacitor S2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2196S2A3R6CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2196S2A3R6CD01D-ND
Ceramic Capacitors GRM2196S2A3R6CD01D-ND
3.6pF ±0.25pF 100V Ceramic Capacitor S2H 0805 (2012 Metric)

3.6pF ±0.25pF 100V Ceramic Capacitor S2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2196S2A3R6CD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2196S2A3R6CD01D
Ceramic Capacitors GRM2196S2A3R6CD01D
CAP CER 3.6PF 100V S2H 0805

CAP CER 3.6PF 100V S2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM2196S2A3R6CD01D-ND GRM2196S2A3R6CD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers