Murata Electronics Ceramic Capacitors GRM2196S2A3R0CD01D

Description
3pF ±0.25pF 100V Ceramic Capacitor S2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
3pF ±0.25pF 100V Ceramic Capacitor S2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2196S2A3R0CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2196S2A3R0CD01D-ND
Ceramic Capacitors GRM2196S2A3R0CD01D-ND
3pF ±0.25pF 100V Ceramic Capacitor S2H 0805 (2012 Metric)

3pF ±0.25pF 100V Ceramic Capacitor S2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2196S2A3R0CD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2196S2A3R0CD01D
Ceramic Capacitors GRM2196S2A3R0CD01D
CAP CER 3PF 100V S2H 0805

CAP CER 3PF 100V S2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM2196S2A3R0CD01D-ND GRM2196S2A3R0CD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details