Murata Electronics Ceramic Capacitors GRM2196R2A221JZ01D

Description
220pF ±5% 100V Ceramic Capacitor R2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor R2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2196R2A221JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2196R2A221JZ01D-ND
Ceramic Capacitors GRM2196R2A221JZ01D-ND
220pF ±5% 100V Ceramic Capacitor R2H 0805 (2012 Metric)

220pF ±5% 100V Ceramic Capacitor R2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2196R2A221JZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2196R2A221JZ01D
Ceramic Capacitors GRM2196R2A221JZ01D
CAP CER 220PF 100V R2H 0805

CAP CER 220PF 100V R2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM2196R2A221JZ01D-ND GRM2196R2A221JZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Capacitors - 1725771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 380LX103M050K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers