Murata Electronics Ceramic Capacitors GRM2196P2A9R0DZ01D

Description
9pF ±0.5pF 100V Ceramic Capacitor P2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
9pF ±0.5pF 100V Ceramic Capacitor P2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2196P2A9R0DZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2196P2A9R0DZ01D-ND
Ceramic Capacitors GRM2196P2A9R0DZ01D-ND
9pF ±0.5pF 100V Ceramic Capacitor P2H 0805 (2012 Metric)

9pF ±0.5pF 100V Ceramic Capacitor P2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2196P2A9R0DZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2196P2A9R0DZ01D
Ceramic Capacitors GRM2196P2A9R0DZ01D
CAP CER 9PF 100V P2H 0805

CAP CER 9PF 100V P2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM2196P2A9R0DZ01D-ND GRM2196P2A9R0DZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 103PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers