Murata Electronics Ceramic Capacitors GRM2196P2A300JZ01D

Description
30pF ±5% 100V Ceramic Capacitor P2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
30pF ±5% 100V Ceramic Capacitor P2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2196P2A300JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2196P2A300JZ01D-ND
Ceramic Capacitors GRM2196P2A300JZ01D-ND
30pF ±5% 100V Ceramic Capacitor P2H 0805 (2012 Metric)

30pF ±5% 100V Ceramic Capacitor P2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2196P2A300JZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2196P2A300JZ01D
Ceramic Capacitors GRM2196P2A300JZ01D
CAP CER 30PF 100V P2H 0805

CAP CER 30PF 100V P2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM2196P2A300JZ01D-ND GRM2196P2A300JZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details