9100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
9100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
9100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 9100PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 9100PF 50V C0G/NP0 0805
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-1641-1-ND | 490-1641-6-ND | 92AH5197 | GRM2195C1H912JA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 9100Pf, 50V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |