7500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
7500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
7500pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 7500PF 50V C0G/NP0 0805 Product overview: GRM2195C1H752JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H752JA01
Murata GRM2195C1H752JA01D
Murata GRM2195C1H752JA01D
Murata GRM2195C1H752JA01D
50V 7.5nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 7500PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 7500PF 50V C0G/NP0 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-1639-6-ND | 490-1639-2-ND | 60-GRM2195C1H752JA01D | 8202838P | 8202838 | GRM2195C1H752JA01D | 92AH5195 | GRM2195C1H752JA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 7500PF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 7500Pf, 50V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |