Murata Electronics 6800PF 50V Capacitor GRM2195C1H682JA01J

Description
CAP CER 6800PF 50V C0G/NP0 0805 Product overview: GRM2195C1H682JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H682JA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6800PF 50V C0G/NP0 0805 Product overview: GRM2195C1H682JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H682JA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800PF 50V Capacitor
60-GRM2195C1H682JA01J
6800PF 50V Capacitor 60-GRM2195C1H682JA01J
CAP CER 6800PF 50V C0G/NP0 0805 Product overview: GRM2195C1H682JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H682JA01 J can be used for catalog matching and distributor lookup.

CAP CER 6800PF 50V C0G/NP0 0805 Product overview: GRM2195C1H682JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H682JA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM2195C1H682JA01JTR-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM2195C1H682JA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 50V C0G/NP0 0805

CAP CER 6800PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM2195C1H682JA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 50V C0G/NP0 0805

CAP CER 6800PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - GRM2195C1H682JA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2195C1H682JA01J
Ceramic Capacitors GRM2195C1H682JA01J
CAP CER 6800PF 50V C0G/NP0 0805

CAP CER 6800PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM2195C1H682JA01J 490-GRM2195C1H682JA01JTR-ND 490-GRM2195C1H682JA01JDKR-ND GRM2195C1H682JA01J
Product Name 6800PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details