Murata Power Solutions Ceramic Capacitors GRM2195C1H123JA01D

Description
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3320-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3320-1-ND
Ceramic Capacitors 490-3320-1-ND
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3320-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3320-6-ND
Ceramic Capacitors 490-3320-6-ND
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3320-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3320-2-ND
Ceramic Capacitors 490-3320-2-ND
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2195C1H123JA01D - 1041747-GRM2195C1H123JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2195C1H123JA01D
1041747-GRM2195C1H123JA01D
Ceramic Capacitors - GRM2195C1H123JA01D 1041747-GRM2195C1H123JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041747-GRM2195C1H12 3JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.012μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041747-GRM2195C1H123JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.012μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
0.012UF 50V Capacitor
60-GRM2195C1H123JA01D
0.012UF 50V Capacitor 60-GRM2195C1H123JA01D
CAP CER 0.012UF 50V C0G/NP0 0805 Product overview: GRM2195C1H123JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H123JA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.012UF 50V C0G/NP0 0805 Product overview: GRM2195C1H123JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2195C1H123JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.012Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 92AH5192 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.012Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
92AH5192
Cap, 0.012Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 92AH5192
CAP, 0.012UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.012UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.012Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 03AJ1668 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.012Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
03AJ1668
Cap, 0.012Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 03AJ1668
CAP, 0.012UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.012UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM2195C1H123JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2195C1H123JA01D
Ceramic Capacitors GRM2195C1H123JA01D
CAP CER 0.012UF 50V C0G/NP0 0805

CAP CER 0.012UF 50V C0G/NP0 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM2195C1H123JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM2195C1H123JA01D
50V 12nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 12nF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3320-1-ND 490-3320-6-ND 1041747-GRM2195C1H123JA01D 60-GRM2195C1H123JA01D 92AH5192 GRM2195C1H123JA01D GRM2195C1H123JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM2195C1H123JA01D 0.012UF 50V Capacitor Cap, 0.012Uf, 50V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details