0.011µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
0.011µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
0.011µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
50V 11nF null ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 0.011UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 0.011UF 50V C0G/NP0 0805
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-8297-6-ND | 490-8297-1-ND | GRM2195C1H113JA01D | 92AH5191 | GRM2195C1H113JA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 0.011Uf, 50V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0110 microF | 0.0110 microF | 0.0110 microF | 0.0110 microF |