Murata Electronics SMD 0.001uF 100V Capacitor GRM2192C2A102JA01D

Description
Cap Ceramic 0.001uF 100V CH 5% Pad SMD 0805 125Ž T/R Product overview: GRM2192C2A102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2192C2A102JA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.001uF 100V CH 5% Pad SMD 0805 125Ž T/R Product overview: GRM2192C2A102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2192C2A102JA01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.001uF 100V Capacitor
60-GRM2192C2A102JA01D
SMD 0.001uF 100V Capacitor 60-GRM2192C2A102JA01D
Cap Ceramic 0.001uF 100V CH 5% Pad SMD 0805 125Ž T/R Product overview: GRM2192C2A102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2192C2A102JA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 100V CH 5% Pad SMD 0805 125Ž T/R Product overview: GRM2192C2A102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2192C2A102JA01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM2192C2A102JA01D - 1133888-GRM2192C2A102JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2192C2A102JA01D
1133888-GRM2192C2A102JA01D
Ceramic Capacitors - GRM2192C2A102JA01D 1133888-GRM2192C2A102JA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133888-GRM2192C2A10 2JA01D Length: 2 mm Capacitance: 1 nF Tolerance: 5 % Thickness: 850 µm Height: 850 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133888-GRM2192C2A102JA01D
Length: 2 mm
Capacitance: 1 nF
Tolerance: 5 %
Thickness: 850 µm
Height: 850 µm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM2192C2A102JA01D 1133888-GRM2192C2A102JA01D
Product Name SMD 0.001uF 100V Capacitor Ceramic Capacitors - GRM2192C2A102JA01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details