Murata Power Solutions Capacitors - Ceramic Capacitors GRM216R71H103JA01D

Description
Win Source Part Number: 964538-GRM216R71H103 JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MC0805B103J500CT; CC0805JRX7R9BB103; CL21B103JBANNNC; CC0805JRX7R0BB103; CC0805JRX7R8BB103; C0805C103J5RACTU; C0805C103J5RAC7025GR M216R71H103JA01D.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-9742-6,GRM216R71 H103JA01D-ND,490-974 2-1,490-9742-2 Base Product Number: GRM216R71H Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 964538-GRM216R71H103 JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MC0805B103J500CT; CC0805JRX7R9BB103; CL21B103JBANNNC; CC0805JRX7R0BB103; CC0805JRX7R8BB103; C0805C103J5RACTU; C0805C103J5RAC7025GR M216R71H103JA01D.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-9742-6,GRM216R71 H103JA01D-ND,490-974 2-1,490-9742-2 Base Product Number: GRM216R71H Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 964538-GRM216R71H103JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
964538-GRM216R71H103JA01D
Capacitors - Ceramic Capacitors 964538-GRM216R71H103JA01D
Win Source Part Number: 964538-GRM216R71H103 JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MC0805B103J500CT; CC0805JRX7R9BB103; CL21B103JBANNNC; CC0805JRX7R0BB103; CC0805JRX7R8BB103; C0805C103J5RACTU; C0805C103J5RAC7025GR M216R71H103JA01D.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-9742-6,GRM216R71 H103JA01D-ND,490-974 2-1,490-9742-2 Base Product Number: GRM216R71H Product Status: Obsolete

Win Source Part Number: 964538-GRM216R71H103JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.028" (0.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MC0805B103J500CT; CC0805JRX7R9BB103; CL21B103JBANNNC; CC0805JRX7R0BB103; CC0805JRX7R8BB103; C0805C103J5RACTU; C0805C103J5RAC7025GRM216R71H103JA01D.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-9742-6,GRM216R71H103JA01D-ND,490-9742-1,490-9742-2
Base Product Number: GRM216R71H
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - 490-9742-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9742-2-ND
Ceramic Capacitors 490-9742-2-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-GRM216R71H103JA01D
10000PF 50V Capacitor 60-GRM216R71H103JA01D
CAP CER 10000PF 50V X7R 0805 Product overview: GRM216R71H103JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM216R71H103JA01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 0805 Product overview: GRM216R71H103JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM216R71H103JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM216R71H103JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM216R71H103JA01D
Ceramic Capacitors GRM216R71H103JA01D
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 964538-GRM216R71H103JA01D 490-9742-2-ND 60-GRM216R71H103JA01D GRM216R71H103JA01D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 10000PF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers