Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133857-GRM216R11H22
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 2 mm
Capacitance: 2.2 nF
Tolerance: 10 %
Thickness: 600 µm
Height: 600 µm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C
Case Code (Metric): 2012
General Up to 125C Reflow soldering Flow soldering Product overview: GRM216R11H222KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM216R11H222KA01
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1133857-GRM216R11H222KA01D | 60-GRM216R11H222KA01D |
| Product Name | Ceramic Capacitors - GRM216R11H222KA01D | Capacitor |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 0.0022 microF | 0.0022 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 50 volts | 50 volts |