Murata Electronics Ceramic Capacitors GRM2166R1H430JZ01D

Description
43pF ±5% 50V Ceramic Capacitor R2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
43pF ±5% 50V Ceramic Capacitor R2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2166R1H430JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2166R1H430JZ01D-ND
Ceramic Capacitors GRM2166R1H430JZ01D-ND
43pF ±5% 50V Ceramic Capacitor R2H 0805 (2012 Metric)

43pF ±5% 50V Ceramic Capacitor R2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2166R1H430JZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2166R1H430JZ01D
Ceramic Capacitors GRM2166R1H430JZ01D
CAP CER 43PF 50V R2H 0805

CAP CER 43PF 50V R2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM2166R1H430JZ01D-ND GRM2166R1H430JZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details