Murata Electronics Ceramic Capacitors GRM2166P1H220JZ01D

Description
22pF ±5% 50V Ceramic Capacitor P2H 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor P2H 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2166P1H220JZ01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM2166P1H220JZ01D-ND
Ceramic Capacitors GRM2166P1H220JZ01D-ND
22pF ±5% 50V Ceramic Capacitor P2H 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor P2H 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2166P1H220JZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2166P1H220JZ01D
Ceramic Capacitors GRM2166P1H220JZ01D
CAP CER 22PF 50V P2H 0805

CAP CER 22PF 50V P2H 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM2166P1H220JZ01D-ND GRM2166P1H220JZ01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Paper Film Capacitors - 104HC1102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details