Murata Electronics Ceramic Capacitors GRM2165C2A302JA01D

Description
CAP CER 3000PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 3000PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM2165C2A302JA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3000PF 100V C0G/NP0 0805

CAP CER 3000PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM2165C2A302JA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3000PF 100V C0G/NP0 0805

CAP CER 3000PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM2165C2A302JA01DTR-ND - DigiKey
Thief River Falls, MN, United States
3000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 3000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata
64AJ4415
Cap, 3000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata 64AJ4415
CAP, 3000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 3000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM2165C2A302JA01DCT-ND 490-GRM2165C2A302JA01DDKR-ND 64AJ4415
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011303 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details