Murata Electronics Ceramic Capacitors GRM2165C2A241JA01D

Description
240pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
240pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1608-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1608-2-ND
Ceramic Capacitors 490-1608-2-ND
240pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

240pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1608-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1608-1-ND
Ceramic Capacitors 490-1608-1-ND
240pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

240pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1608-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1608-6-ND
Ceramic Capacitors 490-1608-6-ND
240pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

240pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2165C2A241JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2165C2A241JA01D
Ceramic Capacitors GRM2165C2A241JA01D
CAP CER 240PF 100V C0G/NP0 0805

CAP CER 240PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata - 55AC2322 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata
55AC2322
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata 55AC2322
CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata - 46AK9030 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata
46AK9030
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata 46AK9030
CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-1608-2-ND 490-1608-6-ND GRM2165C2A241JA01D 55AC2322
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic Mlcc Smd Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 107CKE025MEM - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details