Murata Electronics Ceramic Capacitors GRM2165C2A121JA01D

Description
120pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
120pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1601-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1601-2-ND
Ceramic Capacitors 490-1601-2-ND
120pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
120PF 100V Capacitor
60-GRM2165C2A121JA01D
120PF 100V Capacitor 60-GRM2165C2A121JA01D
CAP CER 120PF 100V C0G/NP0 0805 Product overview: GRM2165C2A121JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C2A121JA01 D can be used for catalog matching and distributor lookup.

CAP CER 120PF 100V C0G/NP0 0805 Product overview: GRM2165C2A121JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C2A121JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM2165C2A121JA01D - 753375-GRM2165C2A121JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2165C2A121JA01D
753375-GRM2165C2A121JA01D
Ceramic Capacitors - GRM2165C2A121JA01D 753375-GRM2165C2A121JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 753375-GRM2165C2A121 JA01D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 120pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Thickness (Maximum): 0.028" (0.70mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 753375-GRM2165C2A121JA01D
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 120pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Thickness (Maximum): 0.028" (0.70mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
Capacitors - Ceramic Capacitors GRM2165C2A121JA01D
CAP CER 120PF 100V C0G/NP0 0805

CAP CER 120PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-1601-2-ND 60-GRM2165C2A121JA01D 753375-GRM2165C2A121JA01D GRM2165C2A121JA01D
Product Name Ceramic Capacitors 120PF 100V Capacitor Ceramic Capacitors - GRM2165C2A121JA01D Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers