Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM2165C1H332JA01D

Description
Murata GRM2165C1H332JA01D
Request a Quote Datasheet
Description
Murata GRM2165C1H332JA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6242519 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6242519
MLCCs - Multilayer Ceramic Capacitors 6242519
Murata GRM2165C1H332JA01D

Murata GRM2165C1H332JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6242519P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6242519P
MLCCs - Multilayer Ceramic Capacitors 6242519P
Murata GRM2165C1H332JA01D

Murata GRM2165C1H332JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692913 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692913
MLCCs - Multilayer Ceramic Capacitors 1692913
Murata GRM2165C1H332JA01D

Murata GRM2165C1H332JA01D

Supplier's Site
Ceramic Capacitors - GRM2165C1H332JA01D - 1041726-GRM2165C1H332JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2165C1H332JA01D
1041726-GRM2165C1H332JA01D
Ceramic Capacitors - GRM2165C1H332JA01D 1041726-GRM2165C1H332JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041726-GRM2165C1H33 2JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.028" (0.70mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041726-GRM2165C1H332JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.028" (0.70mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Ceramic Capacitors - 490-1632-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1632-6-ND
Ceramic Capacitors 490-1632-6-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1632-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1632-2-ND
Ceramic Capacitors 490-1632-2-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1632-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1632-1-ND
Ceramic Capacitors 490-1632-1-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 50V Capacitor
60-GRM2165C1H332JA01D
3300PF 50V Capacitor 60-GRM2165C1H332JA01D
CAP CER 3300PF 50V C0G/NP0 0805 Product overview: GRM2165C1H332JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H332JA01 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 50V C0G/NP0 0805 Product overview: GRM2165C1H332JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H332JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Ceramic, 3300Pf, 50V, C0G/np0, 5%, 0805; Capacitance Murata - 38K1701 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 3300Pf, 50V, C0G/np0, 5%, 0805; Capacitance Murata
38K1701
Capacitor, Ceramic, 3300Pf, 50V, C0G/np0, 5%, 0805; Capacitance Murata 38K1701
CAPACITOR, CERAMIC, 3300PF, 50V, C0G/NP0, 5%, 0805; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; MSL:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 3300PF, 50V, C0G/NP0, 5%, 0805; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 3300Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata - 03AC2736 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata
03AC2736
Cap, 3300Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata 03AC2736
CAP, 3300PF, 50V, 5%, C0G, 0805, REEL; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 3300PF, 50V, 5%, C0G, 0805, REEL; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM2165C1H332JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2165C1H332JA01D
Ceramic Capacitors GRM2165C1H332JA01D
CAP CER 3300PF 50V C0G/NP0 0805

CAP CER 3300PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6242519 6242519P 1041726-GRM2165C1H332JA01D 490-1632-6-ND 490-1632-2-ND 60-GRM2165C1H332JA01D 38K1701 03AC2736 GRM2165C1H332JA01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM2165C1H332JA01D Ceramic Capacitors Ceramic Capacitors 3300PF 50V Capacitor Capacitor, Ceramic, 3300Pf, 50V, C0G/np0, 5%, 0805; Capacitance Murata Cap, 3300Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details