Murata Electronics Ceramic Capacitors GRM2165C1H331JA01D

Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3316-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3316-6-ND
Ceramic Capacitors 490-3316-6-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3316-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3316-1-ND
Ceramic Capacitors 490-3316-1-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3316-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3316-2-ND
Ceramic Capacitors 490-3316-2-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2165C1H331JA01D - 1041725-GRM2165C1H331JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2165C1H331JA01D
1041725-GRM2165C1H331JA01D
Ceramic Capacitors - GRM2165C1H331JA01D 1041725-GRM2165C1H331JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041725-GRM2165C1H33 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.028" (0.70mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041725-GRM2165C1H331JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.028" (0.70mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
60-GRM2165C1H331JA01D
330PF 50V Capacitor 60-GRM2165C1H331JA01D
CAP CER 330PF 50V C0G/NP0 0805 Product overview: GRM2165C1H331JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H331JA01 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V C0G/NP0 0805 Product overview: GRM2165C1H331JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H331JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM2165C1H331JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2165C1H331JA01D
Ceramic Capacitors GRM2165C1H331JA01D
CAP CER 330PF 50V C0G/NP0 0805

CAP CER 330PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3316-6-ND 490-3316-1-ND 1041725-GRM2165C1H331JA01D 60-GRM2165C1H331JA01D GRM2165C1H331JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM2165C1H331JA01D 330PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1908674P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details