Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM2165C1H302JA01D

Description
Murata GRM2165C1H302JA01D
Request a Quote Datasheet
Description
Murata GRM2165C1H302JA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8202807 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202807
MLCCs - Multilayer Ceramic Capacitors 8202807
Murata GRM2165C1H302JA01D

Murata GRM2165C1H302JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706069 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706069
MLCCs - Multilayer Ceramic Capacitors 1706069
Murata GRM2165C1H302JA01D

Murata GRM2165C1H302JA01D

Supplier's Site
Singapore, Singapore
3000PF 50V Capacitor
60-GRM2165C1H302JA01D
3000PF 50V Capacitor 60-GRM2165C1H302JA01D
CAP CER 3000PF 50V C0G/NP0 0805 Product overview: GRM2165C1H302JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H302JA01 D can be used for catalog matching and distributor lookup.

CAP CER 3000PF 50V C0G/NP0 0805 Product overview: GRM2165C1H302JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2165C1H302JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330017-GRM2165C1H302JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330017-GRM2165C1H302JA01D
Capacitors - Ceramic Capacitors 1330017-GRM2165C1H302JA01D
Manufacturer: Murata Electronics Win Source Part Number: 1330017-GRM2165C1H30 2JA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 3000 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.028" (0.70mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-1631-6,490-1631- 2,GRM40C0G302J50D55T ,490-1631-1 Base Product Number: GRM2165C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330017-GRM2165C1H302JA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 3000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.028" (0.70mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-1631-6,490-1631-2,GRM40C0G302J50D55T,490-1631-1
Base Product Number: GRM2165C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-1631-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1631-1-ND
Ceramic Capacitors 490-1631-1-ND
3000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1631-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1631-6-ND
Ceramic Capacitors 490-1631-6-ND
3000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1631-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1631-2-ND
Ceramic Capacitors 490-1631-2-ND
3000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM2165C1H302JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM2165C1H302JA01D
50V 3nF null ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 3nF null ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 3000Pf, 50V, Mlcc, 0805 Rohs Compliant Murata - 92AH5173 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3000Pf, 50V, Mlcc, 0805 Rohs Compliant Murata
92AH5173
Cap, 3000Pf, 50V, Mlcc, 0805 Rohs Compliant Murata 92AH5173
CAP, 3000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 3000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8202807 60-GRM2165C1H302JA01D 1330017-GRM2165C1H302JA01D 490-1631-1-ND 490-1631-6-ND GRM2165C1H302JA01D 92AH5173
Product Name MLCCs - Multilayer Ceramic Capacitors 3000PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 3000Pf, 50V, Mlcc, 0805 Rohs Compliant Murata
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details