Murata Electronics Ceramic Capacitors GRM2165C1H301JA01D

Description
300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12550-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12550-6-ND
Ceramic Capacitors 490-12550-6-ND
300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12550-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12550-2-ND
Ceramic Capacitors 490-12550-2-ND
300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12550-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12550-1-ND
Ceramic Capacitors 490-12550-1-ND
300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM2165C1H301JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM2165C1H301JA01D
Ceramic Capacitors GRM2165C1H301JA01D
CAP CER 300PF 50V C0G/NP0 0805

CAP CER 300PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-12550-6-ND 490-12550-2-ND GRM2165C1H301JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details