Murata Electronics Ceramic Capacitors - GRM2162C2A222JA01D GRM2162C2A222JA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133828-GRM2162C2A22 2JA01D Voltage Rating: 100 V Length: 2 mm Capacitance: 2.2 nF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 600 µm Height: 700 µm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133828-GRM2162C2A22 2JA01D Voltage Rating: 100 V Length: 2 mm Capacitance: 2.2 nF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 600 µm Height: 700 µm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM2162C2A222JA01D - 1133828-GRM2162C2A222JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2162C2A222JA01D
1133828-GRM2162C2A222JA01D
Ceramic Capacitors - GRM2162C2A222JA01D 1133828-GRM2162C2A222JA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133828-GRM2162C2A22 2JA01D Voltage Rating: 100 V Length: 2 mm Capacitance: 2.2 nF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 600 µm Height: 700 µm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133828-GRM2162C2A222JA01D
Voltage Rating: 100 V
Length: 2 mm
Capacitance: 2.2 nF
Tolerance: 5 %
Temperature Coefficient: 60 ppm/°C
Thickness: 600 µm
Height: 700 µm
Material: Ceramic
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
Max Operating Temperature: 125 °C

Buy Now
General Up to 125‹C Reflow soldering Flow soldering Product overview: GRM2162C2A222JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2162C2A222JA01 D can be used for catalog matching and distributor lookup.

General Up to 125‹C Reflow soldering Flow soldering Product overview: GRM2162C2A222JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2162C2A222JA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1133828-GRM2162C2A222JA01D 60-GRM2162C2A222JA01D
Product Name Ceramic Capacitors - GRM2162C2A222JA01D Capacitor
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details