Murata Electronics Ceramic Capacitors GRM188Z71A475ME15D

Description
4.7µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188Z71A475ME15DDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188Z71A475ME15DCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188Z71A475ME15DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

4.7µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH5121 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH5121
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH5121
CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
03AJ1639
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 03AJ1639
CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188Z71A475ME15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188Z71A475ME15D
10V 4.7uF X7R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 4.7uF X7R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM188Z71A475ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188Z71A475ME15D
Ceramic Capacitors GRM188Z71A475ME15D
CAP CER 4.7UF 10V X7R 0603

CAP CER 4.7UF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM188Z71A475ME15DDKR-ND 490-GRM188Z71A475ME15DCT-ND 92AH5121 GRM188Z71A475ME15D GRM188Z71A475ME15D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 265LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details