Murata Electronics 4.7UF 10V Capacitor GRM188Z71A475KE15D

Description
CAP CER 4.7UF 10V X7R 0603 Product overview: GRM188Z71A475KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188Z71A475KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 10V X7R 0603 Product overview: GRM188Z71A475KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188Z71A475KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 10V Capacitor
60-GRM188Z71A475KE15D
4.7UF 10V Capacitor 60-GRM188Z71A475KE15D
CAP CER 4.7UF 10V X7R 0603 Product overview: GRM188Z71A475KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188Z71A475KE15 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X7R 0603 Product overview: GRM188Z71A475KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188Z71A475KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM188Z71A475KE15DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188Z71A475KE15DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 10V X7R 0603

CAP CER 4.7UF 10V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188Z71A475KE15DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 10V X7R 0603

CAP CER 4.7UF 10V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - GRM188Z71A475KE15D - 919788-GRM188Z71A475KE15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188Z71A475KE15D
919788-GRM188Z71A475KE15D
Ceramic Capacitors - GRM188Z71A475KE15D 919788-GRM188Z71A475KE15D
Manufacturer: Murata Electronics North America Win Source Part Number: 919788-GRM188Z71A475 KE15D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919788-GRM188Z71A475KE15D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH5120 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH5120
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH5120
CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1638 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
03AJ1638
Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 03AJ1638
CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - GRM188Z71A475KE15D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188Z71A475KE15D
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188Z71A475KE15D
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Ceramic Capacitors - GRM188Z71A475KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188Z71A475KE15D
Ceramic Capacitors GRM188Z71A475KE15D
CAP CER 4.7UF 10V X7R 0603

CAP CER 4.7UF 10V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188Z71A475KE15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188Z71A475KE15D
10V 4.7uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 4.7uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188Z71A475KE15D 490-GRM188Z71A475KE15DTR-ND 490-GRM188Z71A475KE15DDKR-ND 919788-GRM188Z71A475KE15D 92AH5120 GRM188Z71A475KE15D GRM188Z71A475KE15D GRM188Z71A475KE15D
Product Name 4.7UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188Z71A475KE15D Cap, 4.7Uf, 10V, Mlcc, 0603 Rohs Compliant Murata Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers