Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM188Z71A106KA73D

Description
Murata GRM188Z71A106KA73D
Request a Quote Datasheet
Description
Murata GRM188Z71A106KA73D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2608805 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608805
MLCCs - Multilayer Ceramic Capacitors 2608805
Murata GRM188Z71A106KA73D

Murata GRM188Z71A106KA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608806P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608806P
MLCCs - Multilayer Ceramic Capacitors 2608806P
Murata GRM188Z71A106KA73D

Murata GRM188Z71A106KA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608806 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608806
MLCCs - Multilayer Ceramic Capacitors 2608806
Murata GRM188Z71A106KA73D

Murata GRM188Z71A106KA73D

Supplier's Site
Capacitors - Ceramic Capacitors - 1329881-GRM188Z71A106KA73D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329881-GRM188Z71A106KA73D
Capacitors - Ceramic Capacitors 1329881-GRM188Z71A106KA73D
Manufacturer: Murata Electronics Win Source Part Number: 1329881-GRM188Z71A10 6KA73D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM188Z71A106KA7 3DTR,490-GRM188Z71A1 06KA73DDKR,490-GRM18 8Z71A106KA73DCT Base Product Number: GRM188Z71A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329881-GRM188Z71A106KA73D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM188Z71A106KA73DTR,490-GRM188Z71A106KA73DDKR,490-GRM188Z71A106KA73DCT
Base Product Number: GRM188Z71A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188Z71A106KA73DTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188Z71A106KA73DCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188Z71A106KA73DDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRM188Z71A106KA73D
10UF 10V Capacitor 60-GRM188Z71A106KA73D
CAP CER 10UF 10V X7R 0603 Product overview: GRM188Z71A106KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188Z71A106KA73 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X7R 0603 Product overview: GRM188Z71A106KA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188Z71A106KA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM188Z71A106KA73D
CAP CER 10UF 10V X7R 0603

CAP CER 10UF 10V X7R 0603

Supplier's Site
Ceramic Capacitors - GRM188Z71A106KA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188Z71A106KA73D
Ceramic Capacitors GRM188Z71A106KA73D
CAP CER 10UF 10V X7R 0603

CAP CER 10UF 10V X7R 0603

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4375 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
64AJ4375
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 64AJ4375
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 66AJ7197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
66AJ7197
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 66AJ7197
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188Z71A106KA73D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188Z71A106KA73D
10V 10uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2608805 1329881-GRM188Z71A106KA73D 490-GRM188Z71A106KA73DTR-ND 490-GRM188Z71A106KA73DDKR-ND 60-GRM188Z71A106KA73D GRM188Z71A106KA73D GRM188Z71A106KA73D 64AJ4375 GRM188Z71A106KA73D
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Single-Layer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details