Murata Electronics Ceramic Capacitors GRM188R72E471KW07D

Description
470pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3523-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3523-6-ND
Ceramic Capacitors 490-3523-6-ND
470pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3523-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3523-1-ND
Ceramic Capacitors 490-3523-1-ND
470pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3523-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3523-2-ND
Ceramic Capacitors 490-3523-2-ND
470pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R72E471KW07D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R72E471KW07D
Ceramic Capacitors GRM188R72E471KW07D
CAP CER 470PF 250V X7R 0603

CAP CER 470PF 250V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-3523-6-ND 490-3523-1-ND GRM188R72E471KW07D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers