Murata Electronics Ceramic Capacitors GRM188R72A682KA01D

Description
6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13366-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13366-2-ND
Ceramic Capacitors 490-13366-2-ND
6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13366-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13366-1-ND
Ceramic Capacitors 490-13366-1-ND
6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13366-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13366-6-ND
Ceramic Capacitors 490-13366-6-ND
6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
6800PF 100V Capacitor
60-GRM188R72A682KA01D
6800PF 100V Capacitor 60-GRM188R72A682KA01D
CAP CER 6800PF 100V X7R 0603 Product overview: GRM188R72A682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A682KA01 D can be used for catalog matching and distributor lookup.

CAP CER 6800PF 100V X7R 0603 Product overview: GRM188R72A682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A682KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R72A682KA01D - 775378-GRM188R72A682KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R72A682KA01D
775378-GRM188R72A682KA01D
Ceramic Capacitors - GRM188R72A682KA01D 775378-GRM188R72A682KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775378-GRM188R72A682 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 6800pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 100V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608X7R2A682K080AA; GCD188R72A682KA01D; GCM188R72A682KA37J; GCD188R72A682KA01J; Introduction Date: February 22, 2007 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775378-GRM188R72A682KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 6800pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C1608X7R2A682K080AA; GCD188R72A682KA01D; GCM188R72A682KA37J; GCD188R72A682KA01J;
Introduction Date: February 22, 2007
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM188R72A682KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R72A682KA01D
Ceramic Capacitors GRM188R72A682KA01D
CAP CER 6800PF 100V X7R 0603

CAP CER 6800PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13366-2-ND 490-13366-6-ND 60-GRM188R72A682KA01D 775378-GRM188R72A682KA01D GRM188R72A682KA01D
Product Name Ceramic Capacitors Ceramic Capacitors 6800PF 100V Capacitor Ceramic Capacitors - GRM188R72A682KA01D Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Snubber Capacitor - 105PMB202KS - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details