Manufacturer: Murata Electronics North America
Win Source Part Number: 775373-GRM188R72A331
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): GCM188R72A331KD79D; NMC0603X7R331K100TRP
Introduction Date: January 04, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
330pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
330pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
330pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 330PF 100V X7R 0603 Product overview: GRM188R72A331KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A331KA01
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 775373-GRM188R72A331KA01D | 490-1464-1-ND | 490-1464-6-ND | 60-GRM188R72A331KA01D |
| Product Name | Ceramic Capacitors - GRM188R72A331KA01D | Ceramic Capacitors | Ceramic Capacitors | 330PF 100V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |