Murata Electronics 0.1UF 100V Capacitor GRM188R72A104KA35J

Description
CAP CER 0.1UF 100V X7R 0603 Product overview: GRM188R72A104KA35J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A104KA35 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 100V X7R 0603 Product overview: GRM188R72A104KA35J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A104KA35 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 100V Capacitor
60-GRM188R72A104KA35J
0.1UF 100V Capacitor 60-GRM188R72A104KA35J
CAP CER 0.1UF 100V X7R 0603 Product overview: GRM188R72A104KA35J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A104KA35 J can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7R 0603 Product overview: GRM188R72A104KA35J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A104KA35J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6439-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6439-1-ND
Ceramic Capacitors 490-6439-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6439-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6439-6-ND
Ceramic Capacitors 490-6439-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6439-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6439-2-ND
Ceramic Capacitors 490-6439-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359156-GRM188R72A104KA35J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359156-GRM188R72A104KA35J
Capacitors - Ceramic Capacitors 1359156-GRM188R72A104KA35J
Win Source Part Number: 1359156-GRM188R72A10 4KA35J Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: GRM188R72A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm)

Win Source Part Number: 1359156-GRM188R72A104KA35J
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: GRM188R72A
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Applications: General Purpose
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478076 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478076
MLCCs - Multilayer Ceramic Capacitors 2478076
Murata GRM188R72A104KA35J

Murata GRM188R72A104KA35J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478077P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478077P
MLCCs - Multilayer Ceramic Capacitors 2478077P
Murata GRM188R72A104KA35J

Murata GRM188R72A104KA35J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478077 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478077
MLCCs - Multilayer Ceramic Capacitors 2478077
Murata GRM188R72A104KA35J

Murata GRM188R72A104KA35J

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R72A104KA35J
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R72A104KA35J
100V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R72A104KA35J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R72A104KA35J
Ceramic Capacitors GRM188R72A104KA35J
CAP CER 0.1UF 100V X7R 0603

CAP CER 0.1UF 100V X7R 0603

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4373 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Murata
64AJ4373
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Murata 64AJ4373
CAP, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Murata - 66AJ7196 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Murata
66AJ7196
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Murata 66AJ7196
CAP, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R72A104KA35J 490-6439-1-ND 490-6439-6-ND 1359156-GRM188R72A104KA35J 2478076 GRM188R72A104KA35J GRM188R72A104KA35J 64AJ4373
Product Name 0.1UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers