0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Murata GRM188R72A104KA35D
Murata GRM188R72A104KA35D
Murata GRM188R72A104KA35D
CAP CER 0.1UF 100V X7R 0603 Product overview: GRM188R72A104KA35D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A104KA35
CERAMIC CAPACITOR, 0.1UF, 100V, X7R, 10%, SMD; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes
CAP, 0.1µF, 100V, 10%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes
CAP CER 0.1UF 100V X7R 0603
| DigiKey | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-3285-1-ND | 490-3285-6-ND | 2478075 | 60-GRM188R72A104KA35D | 14T3325 | 03AC2685 | GRM188R72A104KA35D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 0.1UF 100V Capacitor | Ceramic Capacitor, 0.1Uf, 100V, X7R, 10%, Smd; Capacitance Murata | Cap, 0.1Μf, 100V, 10%, X7R, 0603, Reel; Capacitance Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |