Murata Power Solutions 1000PF 100V Capacitor GRM188R72A102KA01D

Description
CAP CER 1000PF 100V X7R 0603 Product overview: GRM188R72A102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A102KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 100V X7R 0603 Product overview: GRM188R72A102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A102KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 100V Capacitor
60-GRM188R72A102KA01D
1000PF 100V Capacitor 60-GRM188R72A102KA01D
CAP CER 1000PF 100V X7R 0603 Product overview: GRM188R72A102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A102KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V X7R 0603 Product overview: GRM188R72A102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A102KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1472-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1472-6-ND
Ceramic Capacitors 490-1472-6-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1472-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1472-1-ND
Ceramic Capacitors 490-1472-1-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1472-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1472-2-ND
Ceramic Capacitors 490-1472-2-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R72A102KA01D - 775365-GRM188R72A102KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R72A102KA01D
775365-GRM188R72A102KA01D
Ceramic Capacitors - GRM188R72A102KA01D 775365-GRM188R72A102KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775365-GRM188R72A102 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 100V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608X7R2A102K080DA; C1608X7R2A102K080AA; CEU3E2X7R2A102K(080A A); C1608X7R2A102K080AE; Introduction Date: January 04, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775365-GRM188R72A102KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C1608X7R2A102K080DA; C1608X7R2A102K080AA; CEU3E2X7R2A102K(080AA); C1608X7R2A102K080AE;
Introduction Date: January 04, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM188R72A102KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R72A102KA01D
Ceramic Capacitors GRM188R72A102KA01D
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R72A102KA01D 490-1472-6-ND 490-1472-1-ND 775365-GRM188R72A102KA01D GRM188R72A102KA01D
Product Name 1000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R72A102KA01D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers