Murata Electronics Ceramic Capacitors GRM188R71H224KAC4D

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12546-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12546-1-ND
Ceramic Capacitors 490-12546-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12546-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12546-2-ND
Ceramic Capacitors 490-12546-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12546-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12546-6-ND
Ceramic Capacitors 490-12546-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 50V Capacitor
60-GRM188R71H224KAC4D
0.22UF 50V Capacitor 60-GRM188R71H224KAC4D
CAP CER 0.22UF 50V X7R 0603 Product overview: GRM188R71H224KAC4D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71H224KAC4 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V X7R 0603 Product overview: GRM188R71H224KAC4D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71H224KAC4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R71H224KAC4D - 872934-GRM188R71H224KAC4D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R71H224KAC4D
872934-GRM188R71H224KAC4D
Ceramic Capacitors - GRM188R71H224KAC4D 872934-GRM188R71H224KAC4D
Manufacturer: Murata Electronics North America Win Source Part Number: 872934-GRM188R71H224 KAC4D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM188R71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12546-6, 490-12546-2, 490-12546-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872934-GRM188R71H224KAC4D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM188R71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12546-6, 490-12546-2, 490-12546-1

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R71H224KAC4D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R71H224KAC4D
50V 220nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 220nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.22Uf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5117 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5117
Cap, 0.22Uf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5117
CAP, 0.22UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.22UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.22Μf, 50V, 10%, X7R, 0603; Capacitance Murata - 06AC6047 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 50V, 10%, X7R, 0603; Capacitance Murata
06AC6047
Cap, 0.22Μf, 50V, 10%, X7R, 0603; Capacitance Murata 06AC6047
CAP, 0.22µF, 50V, 10%, X7R, 0603; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 50V, 10%, X7R, 0603; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R71H224KAC4D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R71H224KAC4D
Ceramic Capacitors GRM188R71H224KAC4D
CAP CER 0.22UF 50V X7R 0603

CAP CER 0.22UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12546-1-ND 490-12546-6-ND 60-GRM188R71H224KAC4D 872934-GRM188R71H224KAC4D GRM188R71H224KAC4D 92AH5117 06AC6047 GRM188R71H224KAC4D
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 50V Capacitor Ceramic Capacitors - GRM188R71H224KAC4D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.22Uf, 50V, Mlcc, 0603 Rohs Compliant Murata Cap, 0.22Μf, 50V, 10%, X7R, 0603; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 104MPR630K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers