Murata GRM188R71E474KA12D
Murata GRM188R71E474KA12D
Murata GRM188R71E474KA12D
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.47UF 25V X7R 0603 Product overview: GRM188R71E474KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71E474KA12
Multilayer Ceramic Capacitor, GRM Series, 0.47 - F, - 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 0.47UF 25V X7R 0603
25V 470nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2478069 | 490-3291-6-ND | 490-3291-1-ND | 60-GRM188R71E474KA12D | 14T3320 | GRM188R71E474KA12D | GRM188R71E474KA12D |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 0.47UF 25V Capacitor | Multilayer Ceramic Capacitor, Grm Series, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Murata | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Technology | Multilayer | Multilayer | Film Capacitors | Multilayer | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |