Murata Power Solutions Ceramic Capacitors - GRM188R71E184KA88D GRM188R71E184KA88D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 851005-GRM188R71E184 KA88D Series: GRM Features: 0.18 µF Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Family Name: GRM188R71E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6431-1, 490-6431-2, 490-6431-6, GRM188R71E184KA88D-N D
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 851005-GRM188R71E184 KA88D Series: GRM Features: 0.18 µF Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Family Name: GRM188R71E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6431-1, 490-6431-2, 490-6431-6, GRM188R71E184KA88D-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM188R71E184KA88D - 851005-GRM188R71E184KA88D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R71E184KA88D
851005-GRM188R71E184KA88D
Ceramic Capacitors - GRM188R71E184KA88D 851005-GRM188R71E184KA88D
Manufacturer: Murata Electronics North America Win Source Part Number: 851005-GRM188R71E184 KA88D Series: GRM Features: 0.18 µF Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Family Name: GRM188R71E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6431-1, 490-6431-2, 490-6431-6, GRM188R71E184KA88D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 851005-GRM188R71E184KA88D
Series: GRM
Features: 0.18 µF Ceramic Capacitor
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GRM188R71E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-6431-1, 490-6431-2, 490-6431-6, GRM188R71E184KA88D-ND

Buy Now Datasheet
Singapore, Singapore
0.18UF 25V Capacitor
60-GRM188R71E184KA88D
0.18UF 25V Capacitor 60-GRM188R71E184KA88D
CAP CER 0.18UF 25V X7R 0603 Product overview: GRM188R71E184KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71E184KA88 D can be used for catalog matching and distributor lookup.

CAP CER 0.18UF 25V X7R 0603 Product overview: GRM188R71E184KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71E184KA88D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6431-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6431-6-ND
Ceramic Capacitors 490-6431-6-ND
0.18µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.18µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6431-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6431-2-ND
Ceramic Capacitors 490-6431-2-ND
0.18µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.18µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6431-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6431-1-ND
Ceramic Capacitors 490-6431-1-ND
0.18µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.18µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.18uF 25Volts X7R 10% - 535-GRM188R71E184KA88D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.18uF 25Volts X7R 10%
535-GRM188R71E184KA88D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.18uF 25Volts X7R 10% 535-GRM188R71E184KA88D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.18uF 25Volts X7R 10%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.18uF 25Volts X7R 10%

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 851005-GRM188R71E184KA88D 60-GRM188R71E184KA88D 490-6431-6-ND 490-6431-2-ND 535-GRM188R71E184KA88D
Product Name Ceramic Capacitors - GRM188R71E184KA88D 0.18UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.18uF 25Volts X7R 10%
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers